Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel (PH15-7) External E-Ring for 0.25" Shaft Dia. S73LW2-ER133-25

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S73LW2-ER133-25 is an external snap-on retaining ring made of PH 15-7 Mo stainless steel, designed for use on a 0.250-inch diameter shaft. It has a ring diameter of 0.54 inches, a width of 0.210 inches, and a thickness of 0.029 inches with a tolerance of ±0.001 inch.

Datasheet Summary
Powered by GS/AI

S73LW2-ER133-25 is an external snap-on retaining ring made of PH 15-7 Mo stainless steel, designed for use on a 0.250-inch diameter shaft. It has a ring diameter of 0.54 inches, a width of 0.210 inches, and a thickness of 0.029 inches with a tolerance of ±0.001 inch.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel (PH15-7) External E-Ring for 0.25
Hicksville, NY, United States
Stainless Steel (PH15-7) External E-Ring for 0.25" Shaft Dia.
S73LW2-ER133-25
Stainless Steel (PH15-7) External E-Ring for 0.25" Shaft Dia. S73LW2-ER133-25
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73LW2-ER133-25
Product Name Stainless Steel (PH15-7) External E-Ring for 0.25" Shaft Dia.
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) External E-Ring for 0.156
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel Internal Ring for 0.875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 17000 lbs (7710 kg)
Material Carbon Spring Steel
View Details
Stainless steel (PH 15-7) external retaining ring for 1.375
Specs
Ring Type External
Ring Load 4100 lbs (1859 kg)
Finish Coating or Plating
View Details
External Grooveless Retaining Ring for .310 / .316
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details