V-groove track made of AISI 420 stainless steel with a hardened running surface at Rc 40, 36.75 inches long, featuring predrilled mounting holes with standard spacing and dimensions. The track is designed for linear motion systems and can be butt-jointed for longer strokes. It measures 0.380 inches in height, 3.000 inches in width, with a groove depth of 0.281 inches and a groove width of 0.313 inches. The hole pattern and spacing are optimized for mounting, with a hole diameter of 0.062 inches and spacing of 13 holes across the length.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKYCOM-T303675D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 36.75' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened to RC53 |