Stock Drive Products & Sterling Instrument - SDP/SI Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height S64AMRMA12220

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMA12220 is a precision metric Mini-Rail linear guide with a 220 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration damping. It has a running clearance of 0.025-0.051 mm and is designed for quiet, low-maintenance linear motion. Dimensions include A=12 mm, B=13 mm, C=27 mm, D=34 mm, and M3 mounting holes. The guide supports multiple carriages per rail and is rated for operation up to 3600 mm in special orders.

Datasheet Summary
Powered by GS/AI

The S64AMRMA12220 is a precision metric Mini-Rail linear guide with a 220 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration damping. It has a running clearance of 0.025-0.051 mm and is designed for quiet, low-maintenance linear motion. Dimensions include A=12 mm, B=13 mm, C=27 mm, D=34 mm, and M3 mounting holes. The guide supports multiple carriages per rail and is rated for operation up to 3600 mm in special orders.

Suppliers

Company
Product
Description
Supplier Links
Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height - S64AMRMA12220 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height
S64AMRMA12220
Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height S64AMRMA12220
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMA12220
Product Name Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

1045 Steel Track, With Mounting Holes, Unhardened, 24.63' Long - BKDCOM-T202463D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Double-Edged Size 0 Steel Track, 927.1mm Long. Material- 1045 Carbon Steel (HRC 22-25), Unhardened. - A 7C15M03650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 045 Carbon Steel (HRC 22)
Additional Material Specifications Unhardened; UnHardened
View Details
1470 mm Long x 17 mm Wide Rail For Use With S99GNCM17204 Carriage Assembly. The carriage is sold seperate - S99GNRM171470 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Material Aluminum; Anodized Aluminum
Guide Width / Diameter 0.6693 inch (17 mm)
View Details
Compensated Precision Metric Mini-Rail® Linear Guides, 55 mm Long Rail, 10 mm Assembly Height - S64AMRMB09055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 2.17 inch (55 mm)
View Details