V-groove track made of AISI 1045 carbon steel with a hardened running surface (Rc 53), polished and oiled, designed for linear motion applications. The track is 72.63 inches long, features predrilled mounting holes with a spacing of 1.000 inch, and includes 25 holes. Standard dimensions include a groove width of 0.310 inch, track height of 0.219 inch, and overall width of 3.000 inches. The track supports butt-jointing for extended stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKHCOM-T207263D |
| Product Name | 1045 Steel Track, With Mounting Holes, Hardened to RC53, 72.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Hardened to RC53 |