The S64AMRMB15310 is a compensated precision metric Mini-Rail® linear guide with a 310 mm rail length and 16 mm assembly height. It features FrelonGOLD® self-lubricating material on a HRC70 ceramic-coated aluminum rail, offering corrosion resistance, shock load tolerance, and vibration damping. The rail dimensions align with the 15-size code, which specifies A=15 mm, B=16 mm, C=32 mm, D=42 mm, and M3 mounting holes, with a standard running clearance of 0.064-0.089 mm. The guide supports multi-carriage configurations and custom lengths up to 3600 mm upon special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB15310 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 310 mm Long Rail, 16 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |