V-groove track made from AISI 1045 carbon steel with an unhardened running surface (Rc 22-25), oiled and as formed, available in 13.00 inch length with four mounting holes. Standard hole spacing and dimensions are fixed for the series, with a 0.500 inch width, 4.000 inch height, 0.344 inch groove depth, and 0.375 inch groove width. The track supports butt-jointing for extended stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKDCOM-T401300D |
| Product Name | 1045 Steel Track, With Mounting Holes, Unhardened, 13' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Unhardened; UnHardened |