Stock Drive Products & Sterling Instrument - SDP/SI 420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long BKYCOM-T278000X

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 420 Stainless Steel Track, part number BKYCOM-T278000X, measures 6.5 feet in length and is hardened to a Rockwell hardness of RC40. This track is designed without mounting holes, allowing for customization in installation. The material used is AISI 420 stainless steel, which provides good corrosion resistance and durability. The track can be butt-jointed for longer stroke lengths, and special orders can accommodate lengths up to 20 feet for hardened versions. The overall length tolerance is ± 1/16 inch. This product is suitable for applications requiring a robust linear guide system with specific hardness and material properties.

Datasheet Summary
Powered by GS/AI

The 420 Stainless Steel Track, part number BKYCOM-T278000X, measures 6.5 feet in length and is hardened to a Rockwell hardness of RC40. This track is designed without mounting holes, allowing for customization in installation. The material used is AISI 420 stainless steel, which provides good corrosion resistance and durability. The track can be butt-jointed for longer stroke lengths, and special orders can accommodate lengths up to 20 feet for hardened versions. The overall length tolerance is ± 1/16 inch. This product is suitable for applications requiring a robust linear guide system with specific hardness and material properties.

Suppliers

Company
Product
Description
Supplier Links
420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long - BKYCOM-T278000X - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long
BKYCOM-T278000X
420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long BKYCOM-T278000X
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number BKYCOM-T278000X
Product Name 420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Precision Metric Mini-Rail® Linear Guides, 55 mm Long Rail, 10 mm Assembly Height - S64AMRMB09055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 2.17 inch (55 mm)
View Details
16 Teeth, 20mm (Nominal Size), External Spline - A 1C25M20150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 59.06 inch (1500 mm)
View Details
16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 48 inch (1219 mm)
View Details
Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M33675 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened (HRC 58-60)
View Details