Steel linear tracks with mounting holes, 320.8 mm long, designed for precision linear motion applications, are available in unhardened AISI 1045 carbon steel with a width of 76.2 mm, height of 9.65 mm, and hole spacing of 13 holes. The track has a 5.16 mm nominal hole diameter and edge-to-hole distances of 7.87 mm and 15.9 mm for mounting alignment.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M21263 |
| Product Name | Steel Track with Mounting Holes, Size 2, 320.8mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |