Steel linear track with mounting holes, 1536.7 mm long, made of hardened AISI 1045 carbon steel (HRC 58-60), with a width of 50.8 mm, height of 7.95 mm, and hole spacing for 31 holes. The track has a nominal hole diameter of 3.96 mm and standard dimensions consistent with the MDT metric series, including a base thickness of 1.57 mm and a projection length of 9.53 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M16050 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1536.7mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |