The S64AMRMA12320 is a precision metric Mini-Rail linear guide with a 320 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on a HRC70 ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration damping. It uses a size 12 code with components rated for 0.025-0.051 mm running clearance and includes a 38 mm width and M4 mounting holes. The system is designed for quiet, low-maintenance linear motion applications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA12320 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 320 mm Long Rail, 13 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |