The A 7C15M420 is an unhardened steel linear track made from AISI 1045, as formed, with dimensions of 27 mm height, 11.1 mm width, 2.36 mm groove depth, 7.93 mm mounting hole diameter, and 3.18 mm hole spacing. Maximum length for unhardened tracks is 6.7 meters on special order. All dimensions are in millimeters except length.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M420 |
| Product Name | C1042 Steel Track, Unhardened, 2M Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |