The A10R 4-1503A is a bushing-style finger-flex mount designed for vibration isolation with a 30 Durometer hardness and a maximum load of 10 lbf, providing 81% isolation at a minimum load of 10 lbf. It features 12 fingers on each side, arranged out of phase, with an outside diameter of 1-11/64 inches and a center bore of 3/8 inch. The design supports static deflections up to 0.193 inch as safe for static loads and is rated for use with loads between 10 and 25 lbf. The mounting is constructed from natural rubber.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10R 4-1503A |
| Product Name | 1.172" Outside Dia., Bushing Style Finger-Flex Mount |
| Application | Vibration Isolation |