Stock Drive Products & Sterling Instrument - SDP/SI The min. shear & compression loads for 81% isolation A10Z 1-321A

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vibration isolator for compression loads of 5.1 to 13.8 lbf and shear loads of 2.6 to 7.1 lbf, with a steel stud and natural rubber element, mounted in a square configuration. The part features a #8-32 UNC thread and a maximum unthreaded stud length not exceeding 1/16 inch. Load isolation for 81% effectiveness varies by load rating and forcing frequency, with minimum loads specified for compression and shear at frequencies up to 3600 cycles per minute.

Datasheet Summary
Powered by GS/AI

Vibration isolator for compression loads of 5.1 to 13.8 lbf and shear loads of 2.6 to 7.1 lbf, with a steel stud and natural rubber element, mounted in a square configuration. The part features a #8-32 UNC thread and a maximum unthreaded stud length not exceeding 1/16 inch. Load isolation for 81% effectiveness varies by load rating and forcing frequency, with minimum loads specified for compression and shear at frequencies up to 3600 cycles per minute.

Suppliers

Company
Product
Description
Supplier Links
The min. shear & compression loads for 81% isolation - A10Z 1-321A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The min. shear & compression loads for 81% isolation
A10Z 1-321A
The min. shear & compression loads for 81% isolation A10Z 1-321A
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 1-321A
Product Name The min. shear & compression loads for 81% isolation
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

39.4
Specs
Application Vibration Isolation
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 90.00 lbs (40.82 kg)
Thickness 1.01 inch (25.78 mm)
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-319B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 48.00 lbs (21.77 kg)
View Details
5.25
Specs
Application Vibration Isolation
Load Capacity 440.00 lbs (199.55 kg)
Thickness 2.25 inch (57.15 mm)
View Details