Cylindrical vibration isolators for compression loads between 95 and 210 lbf, with a steel fastener and natural rubber isolator, mounted via a 5/16-18 UNC tapped hole and 5/16-18 UNC x 9/16 fastener. Rated for static compression loads up to 210 lbf with deflections below the load-deflection scaling line x-x. The part number A10Z 2-308D corresponds to the D variant, which has a maximum load rating of 210 lbf and provides 81% isolation at a minimum load of 35 lbf at 3500 cycles per minute. Not recommended for static shear loads.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2-308D |
| Product Name | Cylinderical mount > Not recommended for static shear loads |
| Application | Vibration Isolation |