Cylindrical vibration isolator designed for compression loads up to 83.9 kgf and shear loads up to 30.4 kgf, with a natural rubber isolator and zinc-plated steel fastener. The part measures 35 mm in diameter and 16 mm in height. Load deflection data is provided for static and dynamic conditions, with safe static deflections below the x-x line on the graphs.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2M312DM08 |
| Product Name | Cylindrical Mount, 822.9N Max. Compression Load, 298N Max. Shear Load. Material: Body- Natural Rubber. |
| Application | Vibration Isolation |