Cylindrical vibration isolator designed for compression loads up to 95 kgf, with a steel zinc-plated fastener and natural rubber isolator. Mounting dimensions include an M8 fastener and 38 mm outer diameter. Load ratings vary by variant: the A variant supports a maximum compression load of 43.1 kgf, with minimum loads for 81% isolation ranging from 6.8 kgf at 3500 cycles per minute to 43.1 kgf at 1150 cycles per minute. Deflection data is provided for static and dynamic loading conditions, with safe static deflections below the x-x line on the graph. Not recommended for static shear loads.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2M308AM08 |
| Product Name | Cylindrical Mount, 422.6N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. |
| Application | Vibration Isolation |