Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel external retaining ring for 2.250" shaft dia. A 9Q27-225

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q27-225 is a carbon spring steel external retaining ring for a 2.250-inch shaft diameter, with a free ring diameter of 2.081 inches, a groove diameter of 2.88 inches, a groove width of 0.086 inches, and a thickness of 0.078 inches. It has a maximum thrust strength of 21,011 lbf for the ring and 10,350 lbf for the groove. The material conforms to SAE 1065-1090, is oil-dipped, and has a tensile strength of 45,000 psi. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q27-225 is a carbon spring steel external retaining ring for a 2.250-inch shaft diameter, with a free ring diameter of 2.081 inches, a groove diameter of 2.88 inches, a groove width of 0.086 inches, and a thickness of 0.078 inches. It has a maximum thrust strength of 21,011 lbf for the ring and 10,350 lbf for the groove. The material conforms to SAE 1065-1090, is oil-dipped, and has a tensile strength of 45,000 psi. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel external retaining ring for 2.250
Hicksville, NY, United States
Carbon Spring Steel external retaining ring for 2.250" shaft dia.
A 9Q27-225
Carbon Spring Steel external retaining ring for 2.250" shaft dia. A 9Q27-225
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q27-225
Product Name Carbon Spring Steel external retaining ring for 2.250" shaft dia.
Ring Type External
Ring Load 10350 lbs (4694 kg)
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 0.75
Specs
Ring Type External
Ring Load 1200 lbs (544 kg)
Finish Coating or Plating
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.125
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Stainless steel (PH 15-7) external retaining ring for 0.281
Specs
Ring Type External
Ring Load 200 lbs (90.7 kg)
Finish Coating or Plating
View Details
3mm Shaft Dia. External Retaining, with a 68kg Thrust Strength. - MD0471MQB003 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 150 lbs (68 kg)
View Details