Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel external retaining ring for 0.875" shaft dia. A 9Q27-087

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q27-087 is a carbon spring steel external retaining ring, oil-dipped, designed for a 0.875-inch shaft diameter with a groove diameter of 0.821 inches, a ring width of 0.046 inches, and a thickness of 0.042 inches. It has a maximum thrust strength of 4365 lbf and a free ring diameter of 0.810 inches. The part is priced per 100 pieces and conforms to the material specification SAE 1065-1090 with a tensile strength of 45,000 psi.

Datasheet Summary
Powered by GS/AI

A 9Q27-087 is a carbon spring steel external retaining ring, oil-dipped, designed for a 0.875-inch shaft diameter with a groove diameter of 0.821 inches, a ring width of 0.046 inches, and a thickness of 0.042 inches. It has a maximum thrust strength of 4365 lbf and a free ring diameter of 0.810 inches. The part is priced per 100 pieces and conforms to the material specification SAE 1065-1090 with a tensile strength of 45,000 psi.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel external retaining ring for 0.875
Hicksville, NY, United States
Carbon Spring Steel external retaining ring for 0.875" shaft dia.
A 9Q27-087
Carbon Spring Steel external retaining ring for 0.875" shaft dia. A 9Q27-087
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q27-087
Product Name Carbon Spring Steel external retaining ring for 0.875" shaft dia.
Ring Type External
Ring Load 1650 lbs (748 kg)
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

CARBON SPRING STEEL EXTERNAL E-RING FOR 8MM SHAFT DIA. - MD6799MQB070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Material Carbon Spring Steel
View Details
External Grooveless Retaining Ring for .310 / .316
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.875
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
22mm Shaft Dia. External Retaining, with a 1901kg Thrust Strength. - MD0471MQB022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 4192 lbs (1901 kg)
View Details