S73HW2-100-031 is a stainless steel (PH 15-7 Mo) external retaining ring designed for a 0.312 in. shaft diameter, with a free ring diameter of 0.281 in., groove diameter of 0.290 in., groove width of 0.029 in., and ring thickness of 0.025 in. It has a thrust load rating of 240 lbf.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73HW2-100-031 |
| Product Name | Stainless steel (PH 15-7) external retaining ring for 0.312" shaft dia. |
| Ring Type | External |
| Ring Load | 240 lbs (109 kg) |
| Finish | Coating or Plating |