Steel track with mounting holes, size 4, 330.2 mm long, made from AISI 420 stainless steel, unhardened, with hole spacing and dimensions per the metric series: B = 12.7 mm, C = 101.6 mm, D = 8.74 mm, E = 9.53 mm, F = 11.1 mm, G = 2.36 mm, H = 27 mm, J = 3.18 mm, and 4 holes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M41300 |
| Product Name | Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |