V-groove track made of AISI 420 stainless steel with a hardened running surface (Rc 40), polished and oiled, 60.63 inches long, featuring predrilled mounting holes with standardized spacing and size for installation. The track is designed for linear motion systems and can be butt-jointed to achieve longer stroke lengths. Physical dimensions include a track width of 3.000 inches, groove depth of 0.219 inches, and hole pattern matching the T20 series specification.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKYCOM-T206063D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 60.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened to RC53 |