Stock Drive Products & Sterling Instrument - SDP/SI Undrilled Double-Edged Steel Track, Size 0, 1.83m Long. Material- AISI 1045 Carbon Steel (HRC 58…60), Polished and Oiled. A 7Q15M01830

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Q15M01830 is a hardened, undrilled, double-edged steel track, size 0, made from AISI 1045 carbon steel with a hardness of HRC 58-60 and an oil finish. It has a length of 1.83 m, with dimensions of 13.11 mm in height, 3.89 mm in width, 1.52 mm in thickness, 4.01 mm in groove depth, and 0.84 mm in radius. It is designed for linear motion applications requiring a hardened steel track. The maximum available length for hardened tracks is 6.1 meters.

Datasheet Summary
Powered by GS/AI

A 7Q15M01830 is a hardened, undrilled, double-edged steel track, size 0, made from AISI 1045 carbon steel with a hardness of HRC 58-60 and an oil finish. It has a length of 1.83 m, with dimensions of 13.11 mm in height, 3.89 mm in width, 1.52 mm in thickness, 4.01 mm in groove depth, and 0.84 mm in radius. It is designed for linear motion applications requiring a hardened steel track. The maximum available length for hardened tracks is 6.1 meters.

Suppliers

Company
Product
Description
Supplier Links
Undrilled Double-Edged Steel Track, Size 0, 1.83m Long. Material- AISI 1045 Carbon Steel (HRC 58…60), Polished and Oiled. - A 7Q15M01830 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Undrilled Double-Edged Steel Track, Size 0, 1.83m Long. Material- AISI 1045 Carbon Steel (HRC 58…60), Polished and Oiled.
A 7Q15M01830
Undrilled Double-Edged Steel Track, Size 0, 1.83m Long. Material- AISI 1045 Carbon Steel (HRC 58…60), Polished and Oiled. A 7Q15M01830
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7Q15M01830
Product Name Undrilled Double-Edged Steel Track, Size 0, 1.83m Long. Material- AISI 1045 Carbon Steel (HRC 58…60), Polished and Oiled.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 1.25 inch (31.75 mm)
View Details
1045 Steel Track, No Mounting Holes, Unhardened, 6.5' Long - BKDCOM-T278000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 2, 1540mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M26063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details
Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M41300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details