Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height S64AMRMB12220

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB12220 is a compensated precision metric Mini-Rail linear guide with a 220 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. The guide has a running clearance of 0.064-0.089 mm and is designed forMetric applications. The rail dimensions match the 12 size code: A=20 mm, B=25 mm, B1=13.4 mm, C=46 mm, D=62 mm, T=60 mm, and it uses M4 mounting screws. Longer lengths up to 3600 mm are available on special order.

Datasheet Summary
Powered by GS/AI

The S64AMRMB12220 is a compensated precision metric Mini-Rail linear guide with a 220 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. The guide has a running clearance of 0.064-0.089 mm and is designed forMetric applications. The rail dimensions match the 12 size code: A=20 mm, B=25 mm, B1=13.4 mm, C=46 mm, D=62 mm, T=60 mm, and it uses M4 mounting screws. Longer lengths up to 3600 mm are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height - S64AMRMB12220 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height
S64AMRMB12220
Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height S64AMRMB12220
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB12220
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M32475 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height - S64AMRMA15230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 9.06 inch (230 mm)
View Details
400 Stainless Steel Track, Unhardened, 2M Long - A 7Y15M420 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 400 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 24 inch (610 mm)
View Details