A 7C15M00305 is an undrilled, double-edged steel track, size 0, made of AISI 1045 carbon steel with a hardness of HRC 22...25, as formed and oiled. It has a length of 0.305 m, a height of 3.89 mm, a width of 13.11 mm, a flange thickness of 1.52 mm, a groove width of 0.84 mm, and a groove depth of 4.01 mm. Maximum length available for unhardened tracks is 6.7 meters.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M00305 |
| Product Name | Undrilled Double-Edged Steel Track, Size 0, 0.305m Long. Material- AISI 1045 Carbon Steel (HRC 22…25), as Formed and Oiled. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |