V-groove track made of AISI 420 stainless steel with an unhardened running surface (Rc 20-22), oiled, and predrilled for mounting with standard hole spacing; 48.50 inches long, 3.000 inches wide, with a groove depth of 0.281 inches and a base thickness of 0.313 inches; designed for linear motion applications and can be butt-joined for longer strokes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKSCOM-T104850D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Unhardened, 48.5' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |