Stock Drive Products & Sterling Instrument - SDP/SI Precision Metric Mini-Rail® Linear Guides, 880 mm Long Rail, 25 mm Assembly Height S64AMRMA20880

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMA20880 is a precision metric Mini-Rail linear guide with an 880 mm rail length and a 25 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It has a running clearance of 0.025-0.051 mm (Type A), with dimensions matching the 20-size code: 20 mm width, 25 mm base width, 46 mm rail height, and 60 mm mounting hole spacing. The rail is compatible with metric carriage systems and supports multiple carriages per track upon engineering consultation.

Datasheet Summary
Powered by GS/AI

The S64AMRMA20880 is a precision metric Mini-Rail linear guide with an 880 mm rail length and a 25 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It has a running clearance of 0.025-0.051 mm (Type A), with dimensions matching the 20-size code: 20 mm width, 25 mm base width, 46 mm rail height, and 60 mm mounting hole spacing. The rail is compatible with metric carriage systems and supports multiple carriages per track upon engineering consultation.

Suppliers

Company
Product
Description
Supplier Links
Precision Metric Mini-Rail® Linear Guides, 880 mm Long Rail, 25 mm Assembly Height - S64AMRMA20880 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Precision Metric Mini-Rail® Linear Guides, 880 mm Long Rail, 25 mm Assembly Height
S64AMRMA20880
Precision Metric Mini-Rail® Linear Guides, 880 mm Long Rail, 25 mm Assembly Height S64AMRMA20880
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMA20880
Product Name Precision Metric Mini-Rail® Linear Guides, 880 mm Long Rail, 25 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

1045 Steel Track, With Mounting Holes, Unhardened, 12.5' Long - BKDCOM-T101250D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 1, 317.5mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details
Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 25 mm Assembly Height - S64AMRMA20220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 8.66 inch (220 mm)
View Details
16 Teeth, 20mm (Nominal Size), Internal Spline - A 1C26M205051 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 2.01 inch (51 mm)
View Details