Stock Drive Products & Sterling Instrument - SDP/SI Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height S64AMRMA07040

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMA07040 is a precision metric Mini-Rail linear guide with a 40 mm rail length and 8 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for quiet, corrosion-resistant operation with shock load tolerance and vibration damping. It uses a 0.025-0.051 mm running clearance and complies with the 07 size code dimensions: 7 mm width, 8 mm height, 6.1 mm clearance, 17 mm base width, 24 mm rail width, M2 mounting holes, and 15 mm max carriage spacing. Rail length is listed as 40 mm for the 07 size code.

Datasheet Summary
Powered by GS/AI

The S64AMRMA07040 is a precision metric Mini-Rail linear guide with a 40 mm rail length and 8 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for quiet, corrosion-resistant operation with shock load tolerance and vibration damping. It uses a 0.025-0.051 mm running clearance and complies with the 07 size code dimensions: 7 mm width, 8 mm height, 6.1 mm clearance, 17 mm base width, 24 mm rail width, M2 mounting holes, and 15 mm max carriage spacing. Rail length is listed as 40 mm for the 07 size code.

Suppliers

Company
Product
Description
Supplier Links
Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height - S64AMRMA07040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height
S64AMRMA07040
Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height S64AMRMA07040
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMA07040
Product Name Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 1.5 inch (38.1 mm)
View Details
Precision Metric Mini-Rail® Linear Guides, 155 mm Long Rail, 10 mm Assembly Height - S64AMRMA09155 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 6.1 inch (155 mm)
View Details
16 Teeth, 15mm (Nominal Size), External Spline - A 1C25M15100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 39.37 inch (1000 mm)
View Details
Steel Track with Mounting Holes, Size 4, 1549.4mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M46100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details