Stock Drive Products & Sterling Instrument - SDP/SI 16 Teeth, 5/8" Nominal Dia., External Spline A 1Y25-62504

Description
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 16 Teeth, 5/8" Nominal Diameter External Spline, part number A 1Y25-62504, is designed for applications requiring precise axial motion and torque transfer. The spline features precision-rolled straight sides, ensuring a reliable fit with mating components. It is suitable for use in various industries, including automotive and aerospace, where high rotational capabilities are essential. The external spline can be press-fitted or fastened to bushings, allowing for flexibility in assembly. This product is part of a series that emphasizes performance characteristics such as tooth count and diameter, making it a viable option for engineers seeking durable and efficient spline solutions.

Datasheet Summary
Powered by GS/AI

The 16 Teeth, 5/8" Nominal Diameter External Spline, part number A 1Y25-62504, is designed for applications requiring precise axial motion and torque transfer. The spline features precision-rolled straight sides, ensuring a reliable fit with mating components. It is suitable for use in various industries, including automotive and aerospace, where high rotational capabilities are essential. The external spline can be press-fitted or fastened to bushings, allowing for flexibility in assembly. This product is part of a series that emphasizes performance characteristics such as tooth count and diameter, making it a viable option for engineers seeking durable and efficient spline solutions.

Suppliers

Company
Product
Description
Supplier Links
16 Teeth, 5/8
Hicksville, NY, United States
16 Teeth, 5/8" Nominal Dia., External Spline
A 1Y25-62504
16 Teeth, 5/8" Nominal Dia., External Spline A 1Y25-62504
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline.

Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders.

For engineering assistance, call on our application engineers;
we'd really love to help!


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 1Y25-62504
Product Name 16 Teeth, 5/8" Nominal Dia., External Spline
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 20mm (Nominal Size), Internal Spline - A 1C26M205051 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 2.01 inch (51 mm)
View Details
Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 80 Rails, 1000mm Long - S99GWRM801000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Material Aluminum; Hard Anodized Aluminum
Guide Width / Diameter 3.31 inch (84 mm)
View Details
Double-Edged Size 0 Steel Track, 622.3mm Long. Material- 1045 Carbon Steel (HRC 22-25), Unhardened. - A 7C15M02450 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 045 Carbon Steel (HRC 22)
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 17mm (Nominal Size), External Spline - A 1C25M17100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 39.37 inch (1000 mm)
View Details