Deca Vibrator Pneumatic Linear Vibrator PLV Series

Description
Description PLV Linear Piston Vibrators are air cushioned for applications where noise can be a problem. These quiet vibrators have a low frequency, high amplitude and are controllable by regulation of the air pressure. A 3/2 pneumatic valve must be used to ensure consistent starting and reliable operation. Application The PLV range of heavy duty linear vibrators have the powerful force necessary to move materials in bins and hoppers. This high output force is also suitable for powering large feeders and compaction tables with high loading.
Description
Description PLV Linear Piston Vibrators are air cushioned for applications where noise can be a problem. These quiet vibrators have a low frequency, high amplitude and are controllable by regulation of the air pressure. A 3/2 pneumatic valve must be used to ensure consistent starting and reliable operation. Application The PLV range of heavy duty linear vibrators have the powerful force necessary to move materials in bins and hoppers. This high output force is also suitable for powering large feeders and compaction tables with high loading.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Linear Vibrator - PLV Series - Deca Vibrator
Bridgeview, IL, USA
Pneumatic Linear Vibrator
PLV Series
Pneumatic Linear Vibrator PLV Series
Description PLV Linear Piston Vibrators are air cushioned for applications where noise can be a problem. These quiet vibrators have a low frequency, high amplitude and are controllable by regulation of the air pressure. A 3/2 pneumatic valve must be used to ensure consistent starting and reliable operation. Application The PLV range of heavy duty linear vibrators have the powerful force necessary to move materials in bins and hoppers. This high output force is also suitable for powering large feeders and compaction tables with high loading.

Description
PLV Linear Piston Vibrators are air cushioned for applications where noise can be a problem. These quiet vibrators have a low frequency, high amplitude and are controllable by regulation of the air pressure. A 3/2 pneumatic valve must be used to ensure consistent starting and reliable operation.

Application
The PLV range of heavy duty linear vibrators have the powerful force necessary to move materials in bins and hoppers. This high output force is also suitable for powering large feeders and compaction tables with high loading.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number PLV Series
Product Name Pneumatic Linear Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Modular Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Double insulated universal motor
Speed 14000 to 16000 rpm
View Details