Deca Vibrator Rotary Pneumatic Ball Vibrators DBV Series

Description
Deca's DBV Series Rotary Pneumatic Ball Vibrators reach frequencies higher than 580 Hz (> 35,000 r.p.m.) and they are used wherever powdery materials have to be moved. The frequency is variable by adjusting the inlet pressure. These vibrators are installed on bins and hoppers to prevent bridging or rat holing, for improved material flow on chutes, and for screening and compacting. The DBV Series are available in eight sizes consisting of an anodized aluminum body inside which a steel ball rotates on a specially hardened and ground steel ring. Features & Benefits Maintenance-free Operating temperature from 0°C (32°F ) to 199°C (390°F) Lubrication-free operation Great acceleration High centrifugal force Low noise level Low air consumption Standard ATEX ExII3D certified
Description
Deca's DBV Series Rotary Pneumatic Ball Vibrators reach frequencies higher than 580 Hz (> 35,000 r.p.m.) and they are used wherever powdery materials have to be moved. The frequency is variable by adjusting the inlet pressure. These vibrators are installed on bins and hoppers to prevent bridging or rat holing, for improved material flow on chutes, and for screening and compacting. The DBV Series are available in eight sizes consisting of an anodized aluminum body inside which a steel ball rotates on a specially hardened and ground steel ring. Features & Benefits Maintenance-free Operating temperature from 0°C (32°F ) to 199°C (390°F) Lubrication-free operation Great acceleration High centrifugal force Low noise level Low air consumption Standard ATEX ExII3D certified

Suppliers

Company
Product
Description
Supplier Links
Rotary Pneumatic Ball Vibrators - DBV Series - Deca Vibrator
Bridgeview, IL, USA
Rotary Pneumatic Ball Vibrators
DBV Series
Rotary Pneumatic Ball Vibrators DBV Series
Deca's DBV Series Rotary Pneumatic Ball Vibrators reach frequencies higher than 580 Hz (> 35,000 r.p.m.) and they are used wherever powdery materials have to be moved. The frequency is variable by adjusting the inlet pressure. These vibrators are installed on bins and hoppers to prevent bridging or rat holing, for improved material flow on chutes, and for screening and compacting. The DBV Series are available in eight sizes consisting of an anodized aluminum body inside which a steel ball rotates on a specially hardened and ground steel ring. Features & Benefits Maintenance-free Operating temperature from 0°C (32°F ) to 199°C (390°F) Lubrication-free operation Great acceleration High centrifugal force Low noise level Low air consumption Standard ATEX ExII3D certified

Deca's DBV Series Rotary Pneumatic Ball Vibrators reach frequencies higher than 580 Hz (> 35,000 r.p.m.) and they are used wherever powdery materials have to be moved. The frequency is variable by adjusting the inlet pressure. These vibrators are installed on bins and hoppers to prevent bridging or rat holing, for improved material flow on chutes, and for screening and compacting. The DBV Series are available in eight sizes consisting of an anodized aluminum body inside which a steel ball rotates on a specially hardened and ground steel ring.

Features & Benefits

  • Maintenance-free
  • Operating temperature from 0°C (32°F ) to 199°C (390°F)
  • Lubrication-free operation
  • Great acceleration
  • High centrifugal force
  • Low noise level
  • Low air consumption
  • Standard ATEX ExII3D certified
Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number DBV Series
Product Name Rotary Pneumatic Ball Vibrators
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Quadra Eccentric Vibrators - QE Vibrators - Renold Plc.
Specs
Power Other; Shaft Drive
Type Rotary
View Details
VMS Pneumatic Air Piston Series - Model VMS 1200 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 2 inch (50.8 mm)
View Details