Seedburo Equipment Company Eriez Unit Bin Vibrators - CONTROL BOX FOR 40P UNIT BIN VIBRATOR 40PC

Description
Efficiently moves sticky, stubborn, hard-to-handle bulk materials through hoppers, bins or chutes. No rectifiers required. Noiseless, semi-noiseless and impact models are all available with concentrated "Pin-Pointed" vibration for tops in performance. Shown below are 4 of our 12 available standard models. Ratings and Characteristics 20N 30N 40P 50P Power Supply 115V, 50 Hz or 60 Hz, Single Phase Full Load Power Input 25W 50W 80W 100W Type Noiseless Noiseless Noiseless Noiseless Rated Plate or Bin Wall Thickness (Sugg. Max.) 1/16" 1/8" 3/16" 1/4" Rated Bin Capacity (Sugg. Max) 4 cu. ft. 14 cu. ft. 20 cu. ft. 50 cu ft. Weight w/o Control Box 9.5 lbs. 17 lbs. 41 lbs. 50 lbs. Weight w/ Control Box 14.5 lbs. 23 lbs. 47 lbs. 56 lbs. Control Box Vibration 20NC 30NC 40PC 50PC
Description
Efficiently moves sticky, stubborn, hard-to-handle bulk materials through hoppers, bins or chutes. No rectifiers required. Noiseless, semi-noiseless and impact models are all available with concentrated "Pin-Pointed" vibration for tops in performance. Shown below are 4 of our 12 available standard models. Ratings and Characteristics 20N 30N 40P 50P Power Supply 115V, 50 Hz or 60 Hz, Single Phase Full Load Power Input 25W 50W 80W 100W Type Noiseless Noiseless Noiseless Noiseless Rated Plate or Bin Wall Thickness (Sugg. Max.) 1/16" 1/8" 3/16" 1/4" Rated Bin Capacity (Sugg. Max) 4 cu. ft. 14 cu. ft. 20 cu. ft. 50 cu ft. Weight w/o Control Box 9.5 lbs. 17 lbs. 41 lbs. 50 lbs. Weight w/ Control Box 14.5 lbs. 23 lbs. 47 lbs. 56 lbs. Control Box Vibration 20NC 30NC 40PC 50PC

Suppliers

Company
Product
Description
Supplier Links
Eriez Unit Bin Vibrators - CONTROL BOX FOR 40P UNIT BIN VIBRATOR - 40PC - Seedburo Equipment Company
Des Plaines, IL, USA
Eriez Unit Bin Vibrators - CONTROL BOX FOR 40P UNIT BIN VIBRATOR
40PC
Eriez Unit Bin Vibrators - CONTROL BOX FOR 40P UNIT BIN VIBRATOR 40PC
Efficiently moves sticky, stubborn, hard-to-handle bulk materials through hoppers, bins or chutes. No rectifiers required. Noiseless, semi-noiseless and impact models are all available with concentrated "Pin-Pointed" vibration for tops in performance. Shown below are 4 of our 12 available standard models. Ratings and Characteristics 20N 30N 40P 50P Power Supply 115V, 50 Hz or 60 Hz, Single Phase Full Load Power Input 25W 50W 80W 100W Type Noiseless Noiseless Noiseless Noiseless Rated Plate or Bin Wall Thickness (Sugg. Max.) 1/16" 1/8" 3/16" 1/4" Rated Bin Capacity (Sugg. Max) 4 cu. ft. 14 cu. ft. 20 cu. ft. 50 cu ft. Weight w/o Control Box 9.5 lbs. 17 lbs. 41 lbs. 50 lbs. Weight w/ Control Box 14.5 lbs. 23 lbs. 47 lbs. 56 lbs. Control Box Vibration 20NC 30NC 40PC 50PC

Efficiently moves sticky, stubborn, hard-to-handle bulk materials through hoppers, bins or chutes. No rectifiers required. Noiseless, semi-noiseless and impact models are all available with concentrated "Pin-Pointed" vibration for tops in performance. Shown below are 4 of our 12 available standard models.
Ratings and Characteristics 20N 30N 40P 50P
Power Supply 115V, 50 Hz or 60 Hz, Single Phase
Full Load Power Input 25W 50W 80W 100W
Type Noiseless Noiseless Noiseless Noiseless
Rated Plate or Bin Wall Thickness (Sugg. Max.) 1/16" 1/8" 3/16" 1/4"
Rated Bin Capacity (Sugg. Max) 4 cu. ft. 14 cu. ft. 20 cu. ft. 50 cu ft.
Weight w/o Control Box 9.5 lbs. 17 lbs. 41 lbs. 50 lbs.
Weight w/ Control Box 14.5 lbs. 23 lbs. 47 lbs. 56 lbs.
Control Box Vibration 20NC 30NC 40PC 50PC

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Industrial Vibrators
Product Number 40PC
Product Name Eriez Unit Bin Vibrators - CONTROL BOX FOR 40P UNIT BIN VIBRATOR
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
995 Electric Motor Vibrator -  - Badger Meter
Specs
Power Electric; Other
View Details
Haptic Actuators - HA200 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Power Electric
View Details