LufftUSA Smart Weather All-in-one Sensor WS302-UMB

Description
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure Supplementary description: Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS One external temperature or rain sensor is connectable. Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated
Description
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure Supplementary description: Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS One external temperature or rain sensor is connectable. Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated

Suppliers

Company
Product
Description
Supplier Links
Smart Weather All-in-one Sensor - WS302-UMB - LufftUSA
Carpinteria, CA, USA
Smart Weather All-in-one Sensor
WS302-UMB
Smart Weather All-in-one Sensor WS302-UMB
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure Supplementary description: Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS One external temperature or rain sensor is connectable. Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated

Description:

From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure

Supplementary description:

Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS One external temperature or rain sensor is connectable.

Special features:

  • Aspirated temperature/humidity measurement
  • Open communication protocol:
  • UMB-ASCII
  • UMB-Binary
  • SDI-12
  • MODBUS
  • Analoge outputs in combination with 8160.UDAC
  • Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS302-UMB
Product Name Smart Weather All-in-one Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
Wavelength Range Measured 300 to 1100 nm (3000 to 11000 Å)
Solar Detector Instrument Type Pyranometer
Unlock Full Specs
to access all available technical data

Similar Products

Condition Monitoring Climate Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature
Instrument Display Options Digital Display
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Super Range Concave Grating Spectrometer - BLACK-Comet
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Smart Weather All-in-one Sensor - WS600-UMB - LufftUSA
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details