LufftUSA Smart Weather All-in-one Sensor WS600-UMB

Description
Description: Country version: EU, USA and Canada Supplementary description: WS600-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Precipitation is measured by a 24 GHz Doppler radar, which measures the drop speed of an individual drop of rain/snow. Precipitation quantity and intensity are calculated from the correlation between drop size and speed. The difference in drop speed determines the type of precipitation (rain/snow). Maintenance-free measurement offers a major advantage over the common tipping spoon and tipping bucket processes. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Maintenance-free operation Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC
Description
Description: Country version: EU, USA and Canada Supplementary description: WS600-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Precipitation is measured by a 24 GHz Doppler radar, which measures the drop speed of an individual drop of rain/snow. Precipitation quantity and intensity are calculated from the correlation between drop size and speed. The difference in drop speed determines the type of precipitation (rain/snow). Maintenance-free measurement offers a major advantage over the common tipping spoon and tipping bucket processes. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Maintenance-free operation Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC

Suppliers

Company
Product
Description
Supplier Links
Smart Weather All-in-one Sensor - WS600-UMB - LufftUSA
Carpinteria, CA, USA
Smart Weather All-in-one Sensor
WS600-UMB
Smart Weather All-in-one Sensor WS600-UMB
Description: Country version: EU, USA and Canada Supplementary description: WS600-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Precipitation is measured by a 24 GHz Doppler radar, which measures the drop speed of an individual drop of rain/snow. Precipitation quantity and intensity are calculated from the correlation between drop size and speed. The difference in drop speed determines the type of precipitation (rain/snow). Maintenance-free measurement offers a major advantage over the common tipping spoon and tipping bucket processes. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Maintenance-free operation Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC

Description:

Country version: EU, USA and Canada

Supplementary description:

WS600-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Precipitation is measured by a 24 GHz Doppler radar, which measures the drop speed of an individual drop of rain/snow. Precipitation quantity and intensity are calculated from the correlation between drop size and speed. The difference in drop speed determines the type of precipitation (rain/snow). Maintenance-free measurement offers a major advantage over the common tipping spoon and tipping bucket processes. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable.

Special features:

  • All in One
  • Aspirated temperature/humidity measurement
  • Maintenance-free operation
  • Open communication protocol:
  • UMB-ASCII
  • UMB-Binary
  • SDI-12
  • MODBUS
  • Analoge outputs in combination with 8160.UDAC
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS600-UMB
Product Name Smart Weather All-in-one Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
Features Electrical Heater (For winter environments)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Anemometer - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Visibility Sensor - VS20k-UMB - LufftUSA
Specs
Device Classification Sensor Only
Interface Options Digital Serial
Weight 8.82 lbs (4 kg)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details