StellarNet, Inc. Super Range Concave Grating Spectrometer BLACK-Comet "SR"

Description
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.
Description
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

Suppliers

Company
Product
Description
Supplier Links
Super Range Concave Grating Spectrometer - BLACK-Comet
Tampa, FL, USA
Super Range Concave Grating Spectrometer
BLACK-Comet "SR"
Super Range Concave Grating Spectrometer BLACK-Comet "SR"
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Weather Instruments
Product Number BLACK-Comet "SR"
Product Name Super Range Concave Grating Spectrometer
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Instrument Display Options Video Display (CRT etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
NIR Spectrometer - RED-Wave-NIR-512 - StellarNet, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Ultrasonic Wind Sensor - V200A-UMB - LufftUSA
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details