The 60L024B2B is a 60 mm diameter can stack stepper motor designed for precise motion control in automation and instrumentation applications. It features a bipolar winding configuration with a rated current of 0.46 A per phase, a holding torque of 169.48 mNm, and a step angle of 15.0 degrees. The motor operates at a maximum coil temperature of 130 °C and is rated for ambient temperatures from -20 °C to +70 °C. It has a rotor inertia of 95 gcm², a detent torque of 28.25 mNm, and uses a sintered bronze sleeve bearing. The leadwires are AWG #24 UL1430, and the unit weighs 440 g. It is RoHS compliant and meets a dielectric withstanding voltage of 650 VRMS for 2 seconds.
60L024B Can Stack Stepper Mini Motor
60L024B
The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 60L024B2B |
| Product Name | 60L024B Can Stack Stepper Mini Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Current per Phase | 0.4600 amps |
| Holding Torque | 24 In-oz (17 N-cm) |