The P110 104 068 08 is a disc magnet stepper motor with a 16 mm diameter and a 9-degree step angle, designed for high dynamic performance in compact applications. It has a holding torque of 6.2 mNm at nominal phase current and a rotor inertia of 0.400 kgm² × 10⁻⁷. The motor operates with a nominal phase current of 0.12 A (2-phase on) and a resistance per phase of 62.0 Ω. It features ball bearings, a maximum coil temperature of 130 °C, and a thermal resistance of 45 °C/W. The motor supports 40 steps per revolution and has a natural resonance frequency of 200 Hz at nominal current. The axial and radial shaft loads are rated at 2.5 N each, and the weight is 23 g.
P110 104 Disc Magnet High Speed Step Motor
P110 104
Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and greater top speed than conventional steppers.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | P110 104 068 08 |
| Product Name | P110 104 Disc Magnet High Speed Step Motor |
| Holding Torque | 1 In-oz (1 N-cm) |
| Step Angle | 9.00 degrees |
| Continuous Torque | 0.1 In-lbs (0.0633 kg-cm) |