The 42M048D2B is a 42 mm diameter can stack stepper motor designed for precise positioning in low to medium torque applications. It features a bipolar winding configuration with a rated current of 0.23 A per phase, a holding torque of 114.4 mNm, and a step angle of 7.5 degrees, resulting in 48 steps per revolution. The motor operates at a maximum coil temperature of 130 °C and an ambient temperature range of -20 to +70 °C. It uses sintered bronze sleeve bearings, has a rotor inertia of 9.5 gcm², and weighs 144.58 g. Leadwires are AWG #26 UL1430 rated for 105 °C and 300 V. Insulation resistance is 100 Mohms at 500 VDC, and dielectric strength is 650 VRMS for 2 seconds. The motor is RoHS compliant.
42M048D Can Stack Stepper Mini Motor
42M048D
The neodymium magnets of the 42M048D provide up to 28.7 oz-in (202.8 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 42M048D2B |
| Product Name | 42M048D Can Stack Stepper Mini Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Current per Phase | 0.2300 amps |
| Holding Torque | 16 In-oz (11 N-cm) |