Portescap 42STH40 High Precision Hybrid Stepper Motor 42STH40M15X01

Description
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42STH40M15X01 is a 42 mm diameter, 0.9° step angle hybrid stepper motor with a holding torque of 390 mNm and a rated phase current of 1.50 A (2-phase ON). It features ball bearings, a rotor inertia of 58 g⋅cm², and operates within an ambient temperature range of -20°C to +50°C with a maximum coil temperature of 130°C (Class B). The motor has a detent torque of 12 mNm, maximum radial force of 28 N, and maximum axial force of 10 N. It uses AWG24 UL1007 leadwires and weighs 300 g. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute.

Datasheet Summary
Powered by GS/AI

The 42STH40M15X01 is a 42 mm diameter, 0.9° step angle hybrid stepper motor with a holding torque of 390 mNm and a rated phase current of 1.50 A (2-phase ON). It features ball bearings, a rotor inertia of 58 g⋅cm², and operates within an ambient temperature range of -20°C to +50°C with a maximum coil temperature of 130°C (Class B). The motor has a detent torque of 12 mNm, maximum radial force of 28 N, and maximum axial force of 10 N. It uses AWG24 UL1007 leadwires and weighs 300 g. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
42STH40 High Precision Hybrid Stepper Motor
42STH40M15X01
42STH40 High Precision Hybrid Stepper Motor 42STH40M15X01
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

42STH40 High Precision Hybrid Stepper Motor

42STH40M

The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 17)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque 410mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42STH40M15X01
Product Name 42STH40 High Precision Hybrid Stepper Motor
Holding Torque 55 In-oz (39 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 439 In-oz (310 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0127 oz-in-sec² (0.0900 kg-cm²)
View Details
35M048B Can Stack Stepper Mini Motor - 35M048B1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 3 In-oz (2 N-cm)
View Details
2 suppliers
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details