The 57STH51D30X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 1000 mNm. It has a rated current of 3.00 A per phase (2-phase ON) and phases with 0.65 Ohms resistance and 2.1 mH inductance. The motor features ball bearings, a maximum coil temperature of 130°C (Class B), and operates within an ambient temperature range of -20°C to +50°C. It supports 200 steps per revolution, has a rotor inertia of 230 g·cm², and a maximum radial force rating of 75 N at 20 mm from the flange. The motor weighs 600 g and uses AWG22 UL1007 lead wires.
57STH51 Standard Hybrid Stepper Motor
57STH51D
The 57STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 57STH51D30X01 |
| Product Name | 57STH51 Standard Hybrid Stepper Motor |
| Holding Torque | 142 In-oz (100 N-cm) |