Portescap 20STLN28 - Non-Captive Linear Hybrid Stepper Motor 20STLN28D05AF100X

Description
20STLN28 - Non-Captive Linear Hybrid Stepper Motor 20STLN28 The 20STLN28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Mini Linear Stepper motor (Nema 8) Non-Captive version (rotating shaft) Up to 1.5 micron/step Holding linear force 45N Flexible stroke length Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes
Request a Quote Datasheet
Description
20STLN28 - Non-Captive Linear Hybrid Stepper Motor 20STLN28 The 20STLN28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Mini Linear Stepper motor (Nema 8) Non-Captive version (rotating shaft) Up to 1.5 micron/step Holding linear force 45N Flexible stroke length Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
20STLN28 - Non-Captive Linear Hybrid Stepper Motor
20STLN28D05AF100X
20STLN28 - Non-Captive Linear Hybrid Stepper Motor 20STLN28D05AF100X
20STLN28 - Non-Captive Linear Hybrid Stepper Motor 20STLN28 The 20STLN28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Mini Linear Stepper motor (Nema 8) Non-Captive version (rotating shaft) Up to 1.5 micron/step Holding linear force 45N Flexible stroke length Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes

20STLN28 - Non-Captive Linear Hybrid Stepper Motor

20STLN28

The 20STLN28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical.

Product Highlights

  • Mini Linear Stepper motor (Nema 8)
  • Non-Captive version (rotating shaft)
  • Up to 1.5 micron/step
  • Holding linear force 45N
  • Flexible stroke length
  • Bipolar (4 lead wires)

Applications

  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Positioning
  • Robotic Applications
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 20STLN28D05AF100X
Product Name 20STLN28 - Non-Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.0 In-lbs (0.0245 kg-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
P430 Disc Magnet High Speed Step Motor - P430 258 013 01 - Portescap
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
35M048D Can Stack Stepper Mini Motor - 35M048D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 3 In-oz (2 N-cm)
View Details