Portescap Stepper Motors 15M020D1B-N

Description
Bipolar Stepper Motor Permanent Magnet Frame Size 20 Step 125mA 5VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Permanent Magnet Frame Size 20 Step 125mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 403-1000-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1000-ND
Stepper Motors 403-1000-ND
Bipolar Stepper Motor Permanent Magnet Frame Size 20 Step 125mA 5VDC

Bipolar Stepper Motor Permanent Magnet Frame Size 20 Step 125mA 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 403-1000-ND
Product Name Stepper Motors
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
P310 Disc Magnet High Speed Step Motor - P310 158 005 09 (parallel) - Portescap
Specs
Holding Torque 2 In-oz (1 N-cm)
Step Angle 6.00 degrees
Continuous Torque 0.1 In-lbs (0.1429 kg-cm)
View Details
Stepper Motors Series AM3248 Two phase, 48 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.7000 amps
Holding Torque 22 In-oz (15 N-cm)
Step Angle 7.50 degrees
View Details
31.4 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S13HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.34 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details