Portescap 57STLE45 - External Linear Hybrid Stepper Motor 57STLE45D30AA150X

Description
57STLE45 - External Linear Hybrid Stepper Motor 57STLE45 The 57STLE45 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 23) External version (Nut provided) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Description
57STLE45 - External Linear Hybrid Stepper Motor 57STLE45 The 57STLE45 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 23) External version (Nut provided) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STLE45D30 is a 57 mm, 1.8° step, external linear hybrid stepper motor with a ball bearing and 4-wire biphasic connection. It provides a linear travel of 0.635 mm per step, with a rated current of 3 A per phase (2-phase ON) and a maximum holding force of 900 N at rated current. The stroke length is 120 mm, with linear travel accuracy of ±1 step and 200 steps per revolution. It operates within an ambient temperature range of -20 to +50 °C and withstands a maximum coil temperature of 130 °C (Class B). The motor has an insulation resistance of 100 Mohms at 500 VDC and a dielectric strength of 500 VAC for one minute. Weight is 511 g, with AWG22 leadwires.

Datasheet Summary
Powered by GS/AI

The 57STLE45D30 is a 57 mm, 1.8° step, external linear hybrid stepper motor with a ball bearing and 4-wire biphasic connection. It provides a linear travel of 0.635 mm per step, with a rated current of 3 A per phase (2-phase ON) and a maximum holding force of 900 N at rated current. The stroke length is 120 mm, with linear travel accuracy of ±1 step and 200 steps per revolution. It operates within an ambient temperature range of -20 to +50 °C and withstands a maximum coil temperature of 130 °C (Class B). The motor has an insulation resistance of 100 Mohms at 500 VDC and a dielectric strength of 500 VAC for one minute. Weight is 511 g, with AWG22 leadwires.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STLE45 - External Linear Hybrid Stepper Motor
57STLE45D30AA150X
57STLE45 - External Linear Hybrid Stepper Motor 57STLE45D30AA150X
57STLE45 - External Linear Hybrid Stepper Motor 57STLE45 The 57STLE45 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 23) External version (Nut provided) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes

57STLE45 - External Linear Hybrid Stepper Motor

57STLE45

The 57STLE45 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities.

Product Highlights

  • Mini Linear Stepper actuator (Nema 23)
  • External version (Nut provided)
  • Up to 3 micron/step
  • Holding linear force 900N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Pharmaceutical Dispensing
  • Positioning
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STLE45D30AA150X
Product Name 57STLE45 - External Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
20M020D Can Stack Stepper Mini Motor - 20M020D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
2 suppliers
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0040 oz-in-sec² (0.0280 kg-cm²)
View Details
Stepper Motors - 8929182 - RS Components, Ltd.
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Units Metric
View Details