Portescap 28LT12 Brush DC Coreless Motor 28LT12-416E.49

Description
28LT12 Brush DC Coreless Motor 28LT12 The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Material Handling Power Hand Tools Seat Actuation
Request a Quote Datasheet
Description
28LT12 Brush DC Coreless Motor 28LT12 The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Material Handling Power Hand Tools Seat Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28LT12 Brush DC Coreless Motor - 28LT12-416E.49 - Portescap
West Chester, PA, United States
28LT12 Brush DC Coreless Motor
28LT12-416E.49
28LT12 Brush DC Coreless Motor 28LT12-416E.49
28LT12 Brush DC Coreless Motor 28LT12 The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Material Handling Power Hand Tools Seat Actuation

28LT12 Brush DC Coreless Motor

28LT12

The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime.

Product Highlights

  • Ironless construction
  • Alnico magnet for high performance
  • Graphite/copper commutation
  • Long brush life
  • Winding possibilities
  • Low self heating

Applications

  • Conveyors
  • Material Handling
  • Power Hand Tools
  • Seat Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 28LT12-416E.49
Product Name 28LT12 Brush DC Coreless Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 32.0 VDC
Torque Constant 5.76 in-oz/amp (40.7 mN-m/amp)
Output Power 0.0268 HP
Unlock Full Specs
to access all available technical data

Similar Products

45ECF Brushless DC Slotted Flat Motor with Outer Rotor - 45ECF22 8B 25 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
30ECT64 Ultra EC Slotless Brushless DC Motor - 30ECT64 10B 7 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
26N58 Brush DC Coreless Motor - 26N58-216E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
2 suppliers
16G88 Brush DC High Efficiency Electric Motor - 16G88-211E.1 - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
2 suppliers