Portescap 16G88 Brush DC High Efficiency Electric Motor 16G88-213E.1

Description
16G88 Brush DC High Efficiency Electric Motor 16G88 With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Humanoid Robot Lab Automation Miniature Pumps
Request a Quote Datasheet
Description
16G88 Brush DC High Efficiency Electric Motor 16G88 With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Humanoid Robot Lab Automation Miniature Pumps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16G88 Brush DC High Efficiency Electric Motor - 16G88-213E.1 - Portescap
West Chester, PA, United States
16G88 Brush DC High Efficiency Electric Motor
16G88-213E.1
16G88 Brush DC High Efficiency Electric Motor 16G88-213E.1
16G88 Brush DC High Efficiency Electric Motor 16G88 With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long lifetime. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Humanoid Robot Lab Automation Miniature Pumps

16G88 Brush DC High Efficiency Electric Motor

16G88

With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long lifetime.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • High power density package
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Humanoid Robot
  • Lab Automation
  • Miniature Pumps
Supplier's Site Datasheet
Motors - AC, DC - 403-1063-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1063-ND
Motors - AC, DC 403-1063-ND
Brushed DC Motor Standard 8200 RPM 4.5W 9VDC

Brushed DC Motor Standard 8200 RPM 4.5W 9VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category DC Motors DC Motors
Product Number 16G88-213E.1 403-1063-ND
Product Name 16G88 Brush DC High Efficiency Electric Motor Motors - AC, DC
Commutation Brush Brush
Standard DC Voltage 9V 9V
DC Voltage Range 9.0 VDC 9.0 VDC
Torque Constant 1.52 in-oz/amp (10.7 mN-m/amp)
Output Power 0.0062 HP 0.0060 HP
Unlock Full Specs
to access all available technical data

Similar Products

23GST2R82 Brush DC Coreless Motor - 23GST2R82 216E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
22ECP35-2A Ultra EC Slotless Brushless DC Motor - 22ECP35 2A 184.01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Motors - AC, DC - 403-1011125013-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
2 suppliers
16C18 Brush DC High Efficiency Electric Motor - 16C18-204.67 - Portescap
Specs
Commutation Brush
DC Voltage Range 15.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
View Details