The 24DCT Athlonix™ brush DC motor is a 24 mm diameter motor with graphite-copper commutation, designed for high continuous torque applications up to 14.47 mNm. It has a 9-segment commutator, weighs 72 g, and operates from -30°C to 85°C. For the 215P variant, the nominal voltage is 12 V, no-load speed is 7613 rpm, stall torque is 66 mNm, maximum continuous torque is 14.01 mNm, and maximum continuous current is 0.96 A. The terminal resistance is 2.7 Ω, efficiency peaks at 84%, and maximum continuous speed is 10,000 rpm. The motor uses sleeve bearings, supports radial shaft loads up to 3 N and axial loads up to 100 N, and has a shaft play of 0.03 mm radial and 0.15 mm axial. Rotor inertia is 4.72 g·cm², and mechanical time constant is 5.70 ms.
24DCT Athlonix - Graphite Brush DC Motor
24DCT Athlonix - Graphite
With a design combining high power density and precious metal commutation, the 24DCT mini DC motor can deliver a torque greater than 10.07 mNm continuously in a very compact package.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 24DCT 32G2 215P 2 |
| Product Name | 24DCT Athlonix - Graphite Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 2.12 in-oz/amp (14.95 mN-m/amp) |
| Output Power | 0.0121 HP |