Portescap Motors - AC, DC 7011905341

Description
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905341-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905341-ND
Motors - AC, DC 403-7011905341-ND
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 24VDC

Brushless (BLDC) DC Motor Standard 25000 RPM 244W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905341-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3270 HP
Continuous Torque 2.0 In-lbs (2.3 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3056 - Bodine Electric Company
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.2000 HP
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
28LT12 Brush DC Coreless Motor - 28LT12-219.49 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details