The 26N58-216P.1 is a brushed DC coreless motor with precious metal commutation, designed for compact applications requiring high efficiency and continuous torque. It operates at a nominal voltage of 6 V, with a no-load speed of 4,600 rpm and a stall torque of 29.6 mNm. The motor delivers a maximum continuous torque of 17.9 mNm at a continuous current of 1.47 A, with 79% efficiency. The terminal resistance is 2.5 Ω, and the rotor inertia is 6.00 g·cm². It features a sleeve-bearing shaft with a maximum radial load of 6.0 N and axial load of 250 N. The motor measures 43.3 mm in length and has a 17 mm diameter housing. It operates from -30°C to 85°C and weighs 114 g. The motor has a 9-segment commutator and rotates clockwise when viewed from the front face.
26N58 Brush DC Coreless Motor
26N58
With a cost efficient design featuring an Alnico magnet, this motor can deliver a torque up to 15 mNm continuously. The 26N58 brush DC motor can reach up to 80% efficiency while maintaining a long lifetime.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 26N58-216P.1 |
| Product Name | 26N58 Brush DC Coreless Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 6V |
| DC Voltage Range | 6.0 VDC |
| Torque Constant | 1.74 in-oz/amp (12.3 mN-m/amp) |