The 16ECP24 8B 128 is a slotless brushless DC motor with a 16 mm diameter, designed for compact applications requiring smooth motion and high efficiency. It features a 2-pole design with Hall sensors, operates at a nominal voltage of 15 V, and delivers a maximum continuous torque of 4 mNm (0.57 oz-in) and a maximum continuous mechanical power of 6.8 W. The motor achieves a no-load speed of 14,900 rpm, with an internal phase-to-phase resistance of 13.6 ohms and an inductance of 13.5 mH. It operates within an ambient temperature range of -30°C to +100°C and has a maximum winding temperature of 125°C. The motor weighs 31 g and has a rotor inertia of 0.36 g·cm². The cable includes eight flat PVC-insulated conductors, with phase wires and Hall sensor leads as specified. The motor's electrical phasing is 120 electrical degrees.
16ECP24 Slotless Brushless DC motor
16ECP24
The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16ECP24 8B 128 |
| Product Name | 16ECP24 Slotless Brushless DC motor |
| Motor Type | DC Motor |
| DC Voltage Range | 15.0 VDC |
| Torque Constant | 1.32 in-oz/amp (9.29 mN-m/amp) |
| Continuous Current | 0.4000 amps |
| Continuous Torque | 0.0 In-lbs (0.0408 kg-cm) |