The 16BHS 2A T .01 is a 16 mm diameter slotless brushless DC motor designed for compact, high-efficiency applications. It operates at 12 V nominal, delivers 6 W maximum continuous power, and reaches 33,770 rpm no-load speed. Phase-to-phase resistance is 2.10 ohms, with a torque constant of 3.3 mNm/A and back EMF constant of 0.34 V/1000 rpm. Maximum continuous current is 1.2 A, and maximum winding temperature is 125°C. Ambient operating temperature ranges from -30°C to +80°C. Weight is 33 g, rotor inertia is 0.500 g-cm², and it uses a two-wire configuration with 3.5-5 V DC Hall sensor supply. Ball bearing preload is 2.0 N, and maximum axial static force is 25.0 N.
16BHS 2-Wires Slotless Brushless DC Motor
16BHS 2-wires
The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature motor offers long life, excellent speed and position control and smooth rotation.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16BHS 2A T .01 |
| Product Name | 16BHS 2-Wires Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 0.4673 in-oz/amp (3.3 mN-m/amp) |
| Continuous Current | 1.24 amps |