The 90ECF40 8B 34 is a brushless DC slotted flat motor with an outer rotor, 90 mm diameter, and 40 mm axial length. It operates at a nominal voltage of 48 V and delivers a maximum continuous mechanical power of 260 W at 25°C, with a maximum continuous torque of 1000 mNm and a no-load speed of 2,000 rpm. The phase-to-phase resistance is 0.77 ohms, and the motor has a thermal resistance of 3.5 °C/W. It includes a Molex connector, hall sensors with 120 electrical degree phasing, and is rated for ambient operating temperatures from -40 to +100 °C. The rotor inertia is 5083 g·cm², and the weight is 960 g.
90ECF Brushless DC Slotted Flat Motor with Outer Rotor
90ECF
The 90ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration and features an overall body length of 40mm. The 90ECF is able to provide a torque output up to 1 Nm. The performance-optimize
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 90ECF40 8B 34 |
| Product Name | 90ECF Brushless DC Slotted Flat Motor with Outer Rotor |
| Motor Type | DC Motor |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Torque Constant | 31.86 in-oz/amp (225 mN-m/amp) |
| Continuous Current | 4.1 amps |